☰
MAX4567CPE
MAX4567CPE
Obsolete
Description:  IC SW DUAL VIDEO BIDIRECT 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4567CPE Datasheet
History Price: $4.41000
In Stock: 280
MAX4567CPE vs MAX14510EEVB+
Series
-
-
Packaging
Bag
Bulk or Strip
Status
Obsolete
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1
2:1, 2:2
Switch Circuit
SPDT
-
Number of Channels
2
2
On-State Resistance (Max)
60Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
950MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
16-PDIP
10-UTQFN (1.4x1.8)