☰
MAX4567CEE+
MAX4567CEE+
Active
Description:  IC ANALOG SW VIDEO BID 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4567CEE+ Datasheet
History Price: $6.40000
In Stock: 10000
MAX4567CEE+ vs MAX4562EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
2:1, 1:2
Switch Circuit
-
SPST, SPDT
Number of Channels
-
4
On-State Resistance (Max)
-
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
300MHz
Features
-
Break-Before-Make, I2C, T-Switch Configuration
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP