☰
MAX4567CEE+
MAX4567CEE+
Active
Description:  IC ANALOG SW VIDEO BID 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4567CEE+ Datasheet
History Price: $6.40000
In Stock: 48750
MAX4567CEE+ vs MAX4550CWI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
4:2
Switch Circuit
-
-
Number of Channels
-
2
On-State Resistance (Max)
-
80Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
?.7V ~ 5.5V
-3db Bandwidth
-
14MHz
Features
-
Break-Before-Make, Clickless, I2C
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
-
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC