Packaging
Bulk or Tube
Tube
Multiplexer/Demultiplexer Circuit
2:2
2:1
On-State Resistance (Max)
60Ohm
20Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
350MHz
300MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP