☰
MAX4566CEE+
MAX4566CEE+
Active
Description:  IC VIDEO SWITCH DUAL SPST 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4566CEE+ Datasheet
History Price: $4.82380
In Stock: 41680
MAX4566CEE+ vs MAX4456EPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:2
1:1
Switch Circuit
4PST
SPST
Number of Channels
1
8
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 5.5V
-3db Bandwidth
350MHz
35MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP