☰
MAX4566CEE+
MAX4566CEE+
Active
Description:  IC VIDEO SWITCH DUAL SPST 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4566CEE+ Datasheet
History Price: $4.82380
In Stock: 38040
MAX4566CEE+ vs MAX14508EEVB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
2:2
2:1, 2:2
Switch Circuit
4PST
-
Number of Channels
1
2
On-State Resistance (Max)
60Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
950MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-QSOP
10-UTQFN (1.4x1.8)