☰
MAX4565CWP+
MAX4565CWP+
Obsolete
Description:  INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CWP+ Datasheet
History Price: Obsolete
In Stock: 47760
MAX4565CWP+ vs MAX4566CEE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
2:2
Switch Circuit
-
4PST
Number of Channels
-
1
On-State Resistance (Max)
-
60Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
350MHz
Features
-
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP