☰
MAX4565CPP
MAX4565CPP
Obsolete
Description:  IC VIDEO SWITCH QUAD SPST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4565CPP Datasheet
History Price: Obsolete
In Stock: 41640
MAX4565CPP vs MAX4529CSA+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Video
-
Multiplexer/Demultiplexer Circuit
1:1
-
Switch Circuit
SPST
-
Number of Channels
4
-
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
-
Features
Bi-Directional, T-Switch Configuration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-