Packaging
Tube
Tape & Reel (TR)
Applications
Video
Detection, Video
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
60Ohm
25Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
350MHz
800MHz
Features
Bi-Directional, T-Switch Configuration
Buffered, RGB
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
32-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
32-TQFN (5x5)