Applications
Audio, Video
-
Multiplexer/Demultiplexer Circuit
2:1, 1:2
-
Switch Circuit
SPST, SPDT
-
On-State Resistance (Max)
30Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
-
Features
Break-Before-Make, SPI, T-Switch Configration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-