☰
MAX4562CEE+
MAX4562CEE+
Active
Description:  IC AUD/VID SWITCH IC2 SER 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4562CEE+ Datasheet
History Price: $6.85000
In Stock: 14800
MAX4562CEE+ vs MAX4565CAP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Audio, Video
Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
1:1
Switch Circuit
SPST, SPDT
SPST
Number of Channels
4
4
On-State Resistance (Max)
30Ohm
60Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
300MHz
350MHz
Features
Break-Before-Make, I2C, T-Switch Configuration
Bi-Directional, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
20-SSOP