Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX455CPP
MAX455CPP
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC MUX/VIDEOAMP 8CH 50MHZ 20-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX455CPP Datasheet
History Price: $27.94000
In Stock: 29845
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX455CPP vs MAX4312EEE
Part No
MAX455CPP
MAX4312EEE
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
8:1 Multiplexer-Amplifier
8:1 Multiplexer-Amplifier
Output Type
-
Rail-to-Rail
Number of Circuits
1
1
-3db Bandwidth
50 MHz
265 MHz
Slew Rate
300V/μs
345V/μs
Current - Supply
25 mA
7.4 mA
Current - Output / Channel
20 mA
95 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP