Packaging
Tube
Tape & Reel (TR)
Applications
8:1 Multiplexer-Amplifier
TFT-LCD Panels:VCOM Driver
Current - Supply
25 mA
2 mA
Current - Output / Channel
20 mA
55 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
6V ~ 20V, ?V ~ 10V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
20-PDIP
8-uMAX-EP|8-uSOP-EP