Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX455CPP+
MAX455CPP+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 27060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX455CPP+ vs MAX9507ATE+T
Part No
MAX455CPP+
MAX9507ATE+T
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
DirectDrive
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
8:1 Multiplexer-Amplifier
Filter
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
40.7 MHz
Slew Rate
300V/μs
35V/μs
Current - Supply
25 mA
3.1 mA
Current - Output / Channel
20 mA
82 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
1.7V ~ 2.63V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (3x3)