Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX455CPP+
MAX455CPP+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 27060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX455CPP+ vs MAX9502MELT+
Part No
MAX455CPP+
MAX9502MELT+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
Reconstruction Filter
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
-
Slew Rate
300V/μs
-
Current - Supply
25 mA
5.3 mA
Current - Output / Channel
20 mA
95 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
2.5V ~ 3.6V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
6-WFDFN
Supplier Device Package
20-PDIP
6-uDFN (1.5x1)