☰
MAX455CPP+
MAX455CPP+
Obsolete
Description:  IC AMP MPLEX AMP 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX455CPP+ Datasheet
History Price: Obsolete
In Stock: 27060
MAX455CPP+ vs MAX4313EUA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
8:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
-
Rail-to-Rail
Number of Circuits
1
1
-3db Bandwidth
50 MHz
150 MHz
Slew Rate
300V/μs
540V/μs
Current - Supply
25 mA
6.1 mA
Current - Output / Channel
20 mA
95 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
8-uMAX/uSOP