☰
MAX4559CEE+
MAX4559CEE+
Active
Description:  IC SWITCH SP4T X 2 160OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4559CEE+ Datasheet
History Price: $6.54000
In Stock: 46640
MAX4559CEE+ vs MAX307CWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
160Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 120ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
2.4pC
2pC
Channel Capacitance (CS(off), CD(off))
2.5pF, 6pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-93dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
28-SOIC