☰
MAX4555CSE
MAX4555CSE
Obsolete
Description:  IC SWITCH QUAD SPST 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4555CSE Datasheet
History Price: $5.02000
In Stock: 6240
MAX4555CSE vs MAX4563EEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Force Sense
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPDT, SPST
Number of Channels
4
4
On-State Resistance (Max)
6Ohm
30Ohm
Voltage - Supply, Single (V-)
9V ~ 40V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
300MHz
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP