Applications
Force Sense
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPDT, SPST
On-State Resistance (Max)
6Ohm
30Ohm
Voltage - Supply, Single (V-)
9V ~ 40V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP