☰
MAX4552CEE+
MAX4552CEE+
Active
Description:  IC SW SPST-NOX4 120OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4552CEE+ Datasheet
History Price: $6.57000
In Stock: 20960
MAX4552CEE+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
120Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
110ns, 90ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
3.5pF, 3pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-90dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP