☰
MAX454EPD+
MAX454EPD+
Obsolete
Description:  IC AMP MPLEX AMP 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX454EPD+ Datasheet
History Price: Obsolete
In Stock: 49200
MAX454EPD+ vs MAX450CJD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
4:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
50 MHz
-
Slew Rate
300V/μs
100V/μs
Current - Supply
25 mA
25 mA
Current - Output / Channel
20 mA
15 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?0V ~ 15V
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-CDIP