Applications
4:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
-
Rail-to-Rail
-3db Bandwidth
50 MHz
230 MHz
Slew Rate
300V/μs
450V/μs
Current - Supply
25 mA
5.5 mA
Current - Output / Channel
20 mA
55 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC