☰
MAX454EPD+
MAX454EPD+
Obsolete
Description:  IC AMP MPLEX AMP 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX454EPD+ Datasheet
History Price: Obsolete
In Stock: 5100
MAX454EPD+ vs MAX4314EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
4:1 Multiplexer-Amplifier
4:1 Multiplexer-Amplifier
Output Type
-
Rail-to-Rail
Number of Circuits
1
1
-3db Bandwidth
50 MHz
127 MHz
Slew Rate
300V/μs
430V/μs
Current - Supply
25 mA
6.9 mA
Current - Output / Channel
20 mA
95 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
16-QSOP