☰
MAX4546EPE
MAX4546EPE
Obsolete
Description:  IC SW BIDIRECT RF VIDEO 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4546EPE Datasheet
History Price: $2.90000
In Stock: 26840
MAX4546EPE vs MAX4563CEE
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPDT, SPST
Number of Channels
2
4
On-State Resistance (Max)
20Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
300MHz
300MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-QSOP