☰
MAX4546CSE
MAX4546CSE
Obsolete
Description:  IC SW BIDIRECT RF VIDEO 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4546CSE Datasheet
History Price: Obsolete
In Stock: 23780
MAX4546CSE vs MAX4356ECD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
16:16
Switch Circuit
SPST
-
Number of Channels
2
1
On-State Resistance (Max)
20Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.6V ~ 6V
?V ~ 5.5V
-3db Bandwidth
300MHz
110MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
128-LQFP
Supplier Device Package
16-SOIC
128-LQFP (14x20)