☰
MAX4546CSE
MAX4546CSE
Obsolete
Description:  IC SW BIDIRECT RF VIDEO 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4546CSE Datasheet
History Price: Obsolete
In Stock: 23780
MAX4546CSE vs MAX14510EEVB+
Series
-
-
Packaging
Tube
Bulk or Strip
Status
Obsolete
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
1:1
2:1, 2:2
Switch Circuit
SPST
-
Number of Channels
2
2
On-State Resistance (Max)
20Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.6V ~ 6V
-
-3db Bandwidth
300MHz
950MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-SOIC
10-UTQFN (1.4x1.8)