☰
MAX4545CPP
MAX4545CPP
Obsolete
Description:  IC SW BIDIRECT RF VIDEO 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP Datasheet
History Price: Obsolete
In Stock: 24850
MAX4545CPP vs MAX4817ETE+T
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Video
Telecommunications
Multiplexer/Demultiplexer Circuit
1:1
1:1
Switch Circuit
SPST
SPST
Number of Channels
4
4
On-State Resistance (Max)
20Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
6V ~ 11V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.3V ~ 5V
-3db Bandwidth
300MHz
550MHz
Features
Bi-Directional, T-Switch Configuration
T1/E1
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (5x5)