Applications
Video
Amplifier
Multiplexer/Demultiplexer Circuit
1:1
Testing Equipment
Switch Circuit
SPST
Surface Mount
Number of Channels
4
44-LCC (J-Lead)
On-State Resistance (Max)
20Ohm
44-PLCC (16.59x16.59)
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Bi-Directional, T-Switch Configuration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-