☰
MAX4545CPP+
MAX4545CPP+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX4545CPP+ Datasheet
History Price: Obsolete
In Stock: 37960
MAX4545CPP+ vs MAX4598CWP+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
-
Audio
Multiplexer/Demultiplexer Circuit
-
4:1
Switch Circuit
-
-
Number of Channels
-
2
On-State Resistance (Max)
-
75Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
-
Features
-
Differential Compatibility
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC