Packaging
Bulk
Tape & Reel (TR)
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
4:1
On-State Resistance (Max)
-
65Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
-
Break-Before-Make, I2C
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-uMAX/uSOP