Applications
Audio
Force Sense
Multiplexer/Demultiplexer Circuit
4:1
1:1
On-State Resistance (Max)
75Ohm
6Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
9V ~ 40V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 20V
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP