☰
MAX4538CEE+
MAX4538CEE+
Obsolete
Description:  IC SWITCH QUAD SPST 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4538CEE+ Datasheet
History Price: $2.73000
In Stock: 22000
MAX4538CEE+ vs MAX307CWI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
-
8:1
Number of Circuits
-
2
On-State Resistance (Max)
-
100Ohm
Channel-to-Channel Matching (ΔRon)
-
1.5Ohm
Voltage - Supply, Single (V-)
-
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
-
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
-
2pC
Channel Capacitance (CS(off), CD(off))
-
8pF, 65pF
Current - Leakage (IS(off)) (Max)
-
500pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC