Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
100ns, 50ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
2nA
500pA
Crosstalk
-75dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP