Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
175Ohm
38Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.9Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
2.7V ~ 6V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 150ns
5μs, 5μs
Channel Capacitance (CS(off), CD(off))
5pF
18pF
Current - Leakage (IS(off)) (Max)
20nA
2μA
Crosstalk
-66dB @ 1MHz
-80dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
26-LFBGA, CSBGA
Supplier Device Package
20-PDIP
72-CSBGA (6x5.35)