Switch Circuit
SPDT
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
175Ohm
1.25Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
90mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
4.5V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
275ns, 175ns
Charge Injection
1.5pC
550pC
Channel Capacitance (CS(off), CD(off))
5pF
115pF, 115pF
Current - Leakage (IS(off)) (Max)
20nA
500pA
Crosstalk
-66dB @ 1MHz
-65dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
16-SSOP