☰
MAX4533CPP+
MAX4533CPP+
Active
Description:  IC SWITCH SPDT X 4 175OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4533CPP+ Datasheet
History Price: $14.45000
In Stock: 28040
MAX4533CPP+ vs MAX4526ESA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
4
2
On-State Resistance (Max)
175Ohm
175Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
500mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
4.5V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
-
-3db Bandwidth
-
-
Charge Injection
1.5pC
1pC
Channel Capacitance (CS(off), CD(off))
5pF
13pF
Current - Leakage (IS(off)) (Max)
20nA
500pA
Crosstalk
-66dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
8-SOIC