Multiplexer/Demultiplexer Circuit
8:1
2:2
On-State Resistance (Max)
75Ohm
4Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
100mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
100μs, 6μs
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
2.5pF, 4pF
Current - Leakage (IS(off)) (Max)
1nA
250nA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
20-SOIC
24-TQFN (4x4)