Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
175Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
-
4μs, 4μs
Charge Injection
1pC
100pC
Channel Capacitance (CS(off), CD(off))
13pF
7.7pF
Current - Leakage (IS(off)) (Max)
500pA
1μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
48-TQFN (7x7)