☰
MAX450CJD
MAX450CJD
Active
Description:  MAX450 CMOS VIDEO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX450CJD Datasheet
History Price: $1.07000
In Stock: 29405
MAX450CJD vs MAX4026EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Voltage Feedback
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
-
200 MHz
Slew Rate
100V/μs
363V/μs
Current - Supply
25 mA
34 mA
Current - Output / Channel
15 mA
-
Voltage - Supply, Single/Dual (?
?0V ~ 15V
?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-CDIP
20-TSSOP