Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4476AUT
MAX4476AUT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX4476AUT Datasheet
History Price: Active
In Stock: 19260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4476AUT vs MAX4012EUK
Part No
MAX4476AUT
MAX4012EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
3V/μs
600V/μs
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
1 pA
5.4 μA
Voltage - Input Offset
70 μV
4 mV
Current - Supply
2.5mA
5.5mA
Current - Output / Channel
48 mA
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74A, SOT-753
Supplier Device Package
SOT-23-6
SOT-23-5