Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4466EXK
MAX4466EXK
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO SC70-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX4466EXK Datasheet
History Price: Obsolete
In Stock: 215
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4466EXK vs MAX4366EBL
Part No
MAX4466EXK
MAX4366EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
-
-
Voltage - Supply
2.4V ~ 5.5V
-
Features
Microphone
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
SC-70-5
8-UCSP (1.52x1.52)
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-WFBGA, CSPBGA