☰
MAX4461TEUT
MAX4461TEUT
Active
Description:  IC INST AMP 1 CIRCUIT SOT23-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4461TEUT Datasheet
History Price: $1.78000
In Stock: 29520
MAX4461TEUT vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Instrumentation
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.5V/μs
600V/μs
Gain Bandwidth Product
2.5 MHz
-
-3db Bandwidth
250 kHz
200 MHz
Current - Input Bias
1 pA
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
800μA
5.5mA
Current - Output / Channel
150 mA
120 mA
Voltage - Supply Span (Min)
2.85 V
3.15 V
Voltage - Supply Span (Max)
5.25 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74A, SOT-753
Supplier Device Package
SOT-23-6
SOT-23-5