Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.3V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
35MHz
230MHz
Features
-
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
40-WFQFN Exposed Pad
Supplier Device Package
40-PDIP
40-TQFN (6x6)