☰
MAX4456EPL
MAX4456EPL
Active
Description:  LOW-COST 8X8 VIDEO XPOINT SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4456EPL Datasheet
History Price: $13.90000
In Stock: 37060
MAX4456EPL vs MAX4545CAP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
1:1
Switch Circuit
SPST
SPST
Number of Channels
8
4
On-State Resistance (Max)
-
20Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?.7V ~ 6V
-3db Bandwidth
35MHz
300MHz
Features
-
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
40-PDIP
20-SSOP