☰
MAX4456EPL
MAX4456EPL
Active
Description:  LOW-COST 8X8 VIDEO XPOINT SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4456EPL Datasheet
History Price: $13.90000
In Stock: 47520
MAX4456EPL vs MAX14510EEVB+
Series
-
-
Packaging
Bulk
Bulk or Strip
Status
Active
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
1:1
2:1, 2:2
Switch Circuit
SPST
-
Number of Channels
8
2
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
35MHz
950MHz
Features
-
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
10-UFQFN
Supplier Device Package
40-PDIP
10-UTQFN (1.4x1.8)