☰
MAX4450EUK
MAX4450EUK
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX4450EUK Datasheet
History Price: $1.31000
In Stock: 25760
MAX4450EUK vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
485V/μs
600V/μs
Gain Bandwidth Product
175 MHz
-
-3db Bandwidth
210 MHz
200 MHz
Current - Input Bias
6.5 μA
5.4 μA
Voltage - Input Offset
4 mV
4 mV
Current - Supply
6.5mA
5.5mA
Current - Output / Channel
70 mA
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5