☰
MAX4448ESE
MAX4448ESE
Obsolete
Description:  IC AMP DRIVER 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4448ESE Datasheet
History Price: $2.59000
In Stock: 25435
MAX4448ESE vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Driver
General Purpose
Output Type
Differential
-
Number of Circuits
1
4
-3db Bandwidth
330 MHz
160 MHz
Slew Rate
4300V/μs
370V/μs
Current - Supply
46 mA
40 mA
Current - Output / Channel
130 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP