☰
MAX4433EUA
MAX4433EUA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4433EUA Datasheet
History Price: $2.13000
In Stock: 48880
MAX4433EUA vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
145V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
215 MHz
200 MHz
Current - Input Bias
11 μA
5.4 μA
Voltage - Input Offset
1.25 mV
4 mV
Current - Supply
11mA (x2 Channels)
5.5mA
Current - Output / Channel
60 mA
120 mA
Voltage - Supply Span (Min)
9 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
8-uMAX/uSOP
SOT-23-5