☰
MAX4429CSA+
MAX4429CSA+
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4429CSA+ Datasheet
History Price: $4.77000
In Stock: 33600
MAX4429CSA+ vs MAX15025DATB+
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
4.5V ~ 28V
Logic Voltage - VIL, VIH
0.8V, 2.4V
2V, 4.25V
Current - Peak Output (Source, Sink)
6A, 6A
2A, 4A
Input Type
Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 25ns
3ns, 3ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
10-TDFN-EP (3x3)