Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX441CPP
MAX441CPP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX441CPP Datasheet
History Price: $8.13000
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX441CPP vs MAX9654AUB+T
Part No
MAX441CPP
MAX9654AUB+T
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Applications
General Purpose
Filter
Output Type
-
-
Number of Circuits
4
3
-3db Bandwidth
160 MHz
-
Slew Rate
370V/μs
-
Current - Supply
40 mA
28.3 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
3.14V ~ 3.47V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP